IEC - International Electrotechnical Commission - IEC 60998-2-4:1993

Connecting devices for low-voltage circuits for household and similar purposes - Part 2-4: Particular requirements for twist-on connecting devices

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 28 May 1993
Status: revised
Page Count: 39
ICS Code (Connecting devices): 29.120.20
abstract:

Applies to twist-on connecting devices for connecting two or more unprepared rigid and/or flexible copper conductors having a cross-sectional area of 0,5 mm2 up to and including 16 mm2 and... View More

Document History

September 29, 2004
Connecting devices for low-voltage circuits for household and similar purposes - Part 2-4: Particular requirements for twist-on connecting devices
This International Standard applies to twist-on connecting devices for connecting two or more unprepared rigid and/or flexible copper conductors having a cross-sectional area of 0,5 mm2 up to and...
IEC 60998-2-4:1993
May 28, 1993
Connecting devices for low-voltage circuits for household and similar purposes - Part 2-4: Particular requirements for twist-on connecting devices
Applies to twist-on connecting devices for connecting two or more unprepared rigid and/or flexible copper conductors having a cross-sectional area of 0,5 mm2 up to and including 16 mm2 and complying...
Advertisement