IEC - International Electrotechnical Commission - IEC 60998-2-4:2004
Connecting devices for low-voltage circuits for household and similar purposes - Part 2-4: Particular requirements for twist-on connecting devices
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 September 2004 |
| Status: | published |
| Page Count: | 47 |
| ICS Code (Connecting devices): | 29.120.20 |
abstract:
This International Standard applies to twist-on connecting devices for connecting two or more unprepared rigid and/or flexible copper conductors having a cross-sectional area of 0,5 mm2 up to and... View More
Document History
IEC 60998-2-4:2004
September 29, 2004
Connecting devices for low-voltage circuits for household and similar purposes - Part 2-4: Particular requirements for twist-on connecting devices
This International Standard applies to twist-on connecting devices for connecting two or more unprepared rigid and/or flexible copper conductors having a cross-sectional area of 0,5 mm2 up to and...
May 28, 1993
Connecting devices for low-voltage circuits for household and similar purposes - Part 2-4: Particular requirements for twist-on connecting devices
Applies to twist-on connecting devices for connecting two or more unprepared rigid and/or flexible copper conductors having a cross-sectional area of 0,5 mm2 up to and including 16 mm2 and complying...