IEC - International Electrotechnical Commission - IEC 60034-12:1980/AMD2:1995
Amendment 2 - Rotating electrical machines. Part 12: Starting performance of single-speed three-phase cage induction motors for voltages up to and including 660 V
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 March 1995 |
| Status: | revised |
| Page Count: | 3 |
| ICS Code (Motors): | 29.160.30 |
Document History
November 23, 2016
Rotating electrical machines - Part 12: Starting performance of single-speed three-phase cage induction motors
IEC 60034-12:2016 is now available as IEC 60034-12:2016 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
November 23, 2016
Rotating electrical machines - Part 12: Starting performance of single-speed three-phase cage induction motors
IEC 60034-12:2016 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
September 18, 2007
Rotating electrical machines - Part 12: Starting performance of single-speed three-phase cage induction motors
Specifies the parameters for four designs of starting performance of single-speed three-phase 50 Hz or 60 Hz cage induction motors in accordance with IEC 60034-1. Also applies to dual voltage motors...
June 21, 2007
Amendment 1 - Rotating electrical machines - Part 12: Starting performance of single-speed three-phase cage induction motors
A description is not available for this item.
April 9, 2002
Rotating electrical machines - Part 12: Starting performance of single-speed three-phase cage induction motors
Specifies four standard designs of starting performance of single speed three-phase cage induction motors for direct on-line or star-delta starting and rated on the basis of duty-type S-1 (maximum...
IEC 60034-12:1980/AMD2:1995
March 1, 1995
Amendment 2 - Rotating electrical machines. Part 12: Starting performance of single-speed three-phase cage induction motors for voltages up to and including 660 V
A description is not available for this item.
October 29, 1992
Amendment 1 - Rotating electrical machines. Part 12: Starting performance of single-speed three-phase cage induction motors for voltages up to and including 660 V
A description is not available for this item.
January 1, 1980
Rotating electrical machines - Part 12: Starting performance of single-speed three-phase cage induction motors for voltages up to and including 660 V
Specifies four standard designs of starting performance for three-phase motors, from 0.4 kW up to 630 kW for direct on-line or star-delta starting and rated on the basis of duty-type S-1 (maximum...