IEC - International Electrotechnical Commission - IEC 60034-12:2016

Rotating electrical machines - Part 12: Starting performance of single-speed three-phase cage induction motors

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 23 November 2016
Status: published
Page Count: 29
ICS Code (Rotating machinery in general): 29.160.01
abstract:

IEC 60034-12:2016 is now available as IEC 60034-12:2016 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

IEC 60034-12:2016
November 23, 2016
Rotating electrical machines - Part 12: Starting performance of single-speed three-phase cage induction motors
IEC 60034-12:2016 is now available as IEC 60034-12:2016 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
November 23, 2016
Rotating electrical machines - Part 12: Starting performance of single-speed three-phase cage induction motors
IEC 60034-12:2016 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
September 18, 2007
Rotating electrical machines - Part 12: Starting performance of single-speed three-phase cage induction motors
Specifies the parameters for four designs of starting performance of single-speed three-phase 50 Hz or 60 Hz cage induction motors in accordance with IEC 60034-1. Also applies to dual voltage motors...
Amendment 1 - Rotating electrical machines - Part 12: Starting performance of single-speed three-phase cage induction motors
A description is not available for this item.
April 9, 2002
Rotating electrical machines - Part 12: Starting performance of single-speed three-phase cage induction motors
Specifies four standard designs of starting performance of single speed three-phase cage induction motors for direct on-line or star-delta starting and rated on the basis of duty-type S-1 (maximum...
Amendment 2 - Rotating electrical machines. Part 12: Starting performance of single-speed three-phase cage induction motors for voltages up to and including 660 V
A description is not available for this item.
October 29, 1992
Amendment 1 - Rotating electrical machines. Part 12: Starting performance of single-speed three-phase cage induction motors for voltages up to and including 660 V
A description is not available for this item.
January 1, 1980
Rotating electrical machines - Part 12: Starting performance of single-speed three-phase cage induction motors for voltages up to and including 660 V
Specifies four standard designs of starting performance for three-phase motors, from 0.4 kW up to 630 kW for direct on-line or star-delta starting and rated on the basis of duty-type S-1 (maximum...
Advertisement