IEC - International Electrotechnical Commission - IEC 61202-1:1994
Fibre optic isolators - Part 1: Generic specification
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 16 June 1994 |
| Status: | revised |
| Page Count: | 231 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
Applies to the family of fibre optic isolators used in the field of fibre optics, which are non-reciprocal optical devices; are passive components; have two optical ports for directional... View More
Document History
December 8, 2016
Fibre optic interconnecting devices and passive components - Fibre optic isolators - Part 1: Generic specification
IEC 61202-1:2016 applies to isolators used in the field of fibre optics, all exhibiting the following features: - they are non-reciprocal optical devices, in which each port is either an optical...
June 29, 2009
Fibre optic interconnecting devices and passive components - Fibre optic isolators - Part 1: Generic specification
IEC 612021-1:2009 applies to isolators used in the field of fibre optics which are non-reciprocal optical devices, passive components and have two optical ports for directionally transmitting optical...
January 21, 2000
Fibre optic isolators - Part 1: Generic specification
Applies to isolators used in the field of fibre optics which are non-reciprocal optical devices, passive components and have two optical ports for directionally transmitting optical power.
IEC 61202-1:1994
June 16, 1994
Fibre optic isolators - Part 1: Generic specification
Applies to the family of fibre optic isolators used in the field of fibre optics, which are non-reciprocal optical devices; are passive components; have two optical ports for directional transmission...