IEC - International Electrotechnical Commission - IEC 61202-1:2000

Fibre optic isolators - Part 1: Generic specification

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 21 January 2000
Status: revised
Page Count: 53
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

Applies to isolators used in the field of fibre optics which are non-reciprocal optical devices, passive components and have two optical ports for directionally transmitting optical power.

Document History

December 8, 2016
Fibre optic interconnecting devices and passive components - Fibre optic isolators - Part 1: Generic specification
IEC 61202-1:2016 applies to isolators used in the field of fibre optics, all exhibiting the following features: - they are non-reciprocal optical devices, in which each port is either an optical...
June 29, 2009
Fibre optic interconnecting devices and passive components - Fibre optic isolators - Part 1: Generic specification
IEC 612021-1:2009 applies to isolators used in the field of fibre optics which are non-reciprocal optical devices, passive components and have two optical ports for directionally transmitting optical...
IEC 61202-1:2000
January 21, 2000
Fibre optic isolators - Part 1: Generic specification
Applies to isolators used in the field of fibre optics which are non-reciprocal optical devices, passive components and have two optical ports for directionally transmitting optical power.
June 16, 1994
Fibre optic isolators - Part 1: Generic specification
Applies to the family of fibre optic isolators used in the field of fibre optics, which are non-reciprocal optical devices; are passive components; have two optical ports for directional transmission...
Advertisement