IEC - International Electrotechnical Commission - IEC 61102:1991/AMD1:1993

Amendment 1 - Measurement and characterisation of ultrasonic fields using hydrophones in the frequency range 0.5 MHz to 15 MHz

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 30 September 1993
Status: replaced
Page Count: 9
ICS Code (Electroacoustics): 17.140.50
abstract:

Defines alternative procedures for the measurement of acoustic pressure and derived intensity parameters for the sound fields generated by single ultrasonic transducers which have cylindrical or... View More

Document History

IEC 61102:1991/AMD1:1993
September 30, 1993
Amendment 1 - Measurement and characterisation of ultrasonic fields using hydrophones in the frequency range 0.5 MHz to 15 MHz
Defines alternative procedures for the measurement of acoustic pressure and derived intensity parameters for the sound fields generated by single ultrasonic transducers which have cylindrical or...
November 29, 1991
Measurement and characterisation of ultrasonic fields using hydrophones in the frequency range 0.5 MHz to 15 MHz
Specifies the methods of use of calibrated piezoelectric hydrophones for the measurement in liquids of acoustic fields generated by ultrasonic medical equipment operating in the frequency range 0,5...
Advertisement