IEC - International Electrotechnical Commission - IEC 61102:1991
Measurement and characterisation of ultrasonic fields using hydrophones in the frequency range 0.5 MHz to 15 MHz
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 November 1991 |
| Status: | replaced |
| Page Count: | 111 |
| ICS Code (Electroacoustics): | 17.140.50 |
abstract:
Specifies the methods of use of calibrated piezoelectric hydrophones for the measurement in liquids of acoustic fields generated by ultrasonic medical equipment operating in the frequency range... View More
Document History
September 30, 1993
Amendment 1 - Measurement and characterisation of ultrasonic fields using hydrophones in the frequency range 0.5 MHz to 15 MHz
Defines alternative procedures for the measurement of acoustic pressure and derived intensity parameters for the sound fields generated by single ultrasonic transducers which have cylindrical or...
IEC 61102:1991
November 29, 1991
Measurement and characterisation of ultrasonic fields using hydrophones in the frequency range 0.5 MHz to 15 MHz
Specifies the methods of use of calibrated piezoelectric hydrophones for the measurement in liquids of acoustic fields generated by ultrasonic medical equipment operating in the frequency range 0,5...