IEC - International Electrotechnical Commission - IEC TR 60649:2007
Calculation of maximum external diameter of cables for indoor installations
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 14 November 2007 |
| Status: | withdrawn |
| Page Count: | 7 |
| ICS Code (Cables): | 29.060.20 |
abstract:
It gives guidance for calculation of the overall cable diameter according to the structure and the dimensions of the cable elements.Includes the following significant technical changes with... View More
Document History
IEC TR 60649:2007
November 14, 2007
Calculation of maximum external diameter of cables for indoor installations
It gives guidance for calculation of the overall cable diameter according to the structure and the dimensions of the cable elements.Includes the following significant technical changes with respect...
January 1, 1979
Calculation of maximum external diameter of cables for indoor installations
Specifies the method of calculation for maximum external diameter of low frequency cables for indoor installations. Gives an example of calculation of diameter over assembly for cable with screened...