IEC - International Electrotechnical Commission - IEC TR 60649:1979
Calculation of maximum external diameter of cables for indoor installations
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1979 |
| Status: | revised |
| Page Count: | 15 |
| ICS Code (Cables): | 29.060.20 |
abstract:
Specifies the method of calculation for maximum external diameter of low frequency cables for indoor installations. Gives an example of calculation of diameter over assembly for cable with... View More
Document History
November 14, 2007
Calculation of maximum external diameter of cables for indoor installations
It gives guidance for calculation of the overall cable diameter according to the structure and the dimensions of the cable elements.Includes the following significant technical changes with respect...
IEC TR 60649:1979
January 1, 1979
Calculation of maximum external diameter of cables for indoor installations
Specifies the method of calculation for maximum external diameter of low frequency cables for indoor installations. Gives an example of calculation of diameter over assembly for cable with screened...