IEC - International Electrotechnical Commission - IEC 62271-207:2007
High-voltage switchgear and controlgear - Part 207: Seismic qualification for gas-insulated switchgear assemblies for rated voltages above 52 kV
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 23 August 2007 |
| Status: | revised |
| Page Count: | 48 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
abstract:
This International Standard applies to switchgear assemblies for alternating current of rated voltages above 52 kV for indoor and outdoor installations, including their supporting structure... View More
Document History
November 9, 2023
High-voltage switchgear and controlgear - Part 207: Seismic qualification for gas-insulated switchgear assemblies, metal enclosed and solid-insulation enclosed switchgear for rated voltages above 1 kV
IEC 62271-207:2023 applies to - gas-insulated switchgear (GIS) assemblies - for alternating current of rated voltages above 52 kV complying with IEC 62271-203, and - for direct current of rated...
January 25, 2013
Corrigendum 1 - High-voltage switchgear and controlgear - Part 207: Seismic qualification for gas-insulated switchgear assemblies for rated voltages above 52 kV
A description is not available for this item.
April 27, 2012
High-voltage switchgear and controlgear - Part 207: Seismic qualification for gas-insulated switchgear assemblies for rated voltages above 52 kV
IEC 62271-207:2012 applies to gas-insulated switchgear assemblies for alternating current of rated voltages above 52 kV for indoor and outdoor installations, including their supporting structure....
IEC 62271-207:2007
August 23, 2007
High-voltage switchgear and controlgear - Part 207: Seismic qualification for gas-insulated switchgear assemblies for rated voltages above 52 kV
This International Standard applies to switchgear assemblies for alternating current of rated voltages above 52 kV for indoor and outdoor installations, including their supporting structure rigidly...