IEC - International Electrotechnical Commission - IEC 62271-207:2012

High-voltage switchgear and controlgear - Part 207: Seismic qualification for gas-insulated switchgear assemblies for rated voltages above 52 kV

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 27 April 2012
Status: revised
Page Count: 40
ICS Code (High voltage switchgear and controlgear): 29.130.10
abstract:

IEC 62271-207:2012 applies to gas-insulated switchgear assemblies for alternating current of rated voltages above 52 kV for indoor and outdoor installations, including their supporting structure.... View More

Document History

November 9, 2023
High-voltage switchgear and controlgear - Part 207: Seismic qualification for gas-insulated switchgear assemblies, metal enclosed and solid-insulation enclosed switchgear for rated voltages above 1 kV
IEC 62271-207:2023 applies to - gas-insulated switchgear (GIS) assemblies - for alternating current of rated voltages above 52 kV complying with IEC 62271-203, and - for direct current of rated...
January 25, 2013
Corrigendum 1 - High-voltage switchgear and controlgear - Part 207: Seismic qualification for gas-insulated switchgear assemblies for rated voltages above 52 kV
A description is not available for this item.
IEC 62271-207:2012
April 27, 2012
High-voltage switchgear and controlgear - Part 207: Seismic qualification for gas-insulated switchgear assemblies for rated voltages above 52 kV
IEC 62271-207:2012 applies to gas-insulated switchgear assemblies for alternating current of rated voltages above 52 kV for indoor and outdoor installations, including their supporting structure....
August 23, 2007
High-voltage switchgear and controlgear - Part 207: Seismic qualification for gas-insulated switchgear assemblies for rated voltages above 52 kV
This International Standard applies to switchgear assemblies for alternating current of rated voltages above 52 kV for indoor and outdoor installations, including their supporting structure rigidly...
Advertisement