IEC - International Electrotechnical Commission - IEC 60099-5:1996+AMD1:1999 CSV
Surge arresters - Part 5: Selection and application recommendations
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 March 2000 |
| Status: | revised |
| Page Count: | 111 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
| ICS Code (Substations. Surge arresters): | 29.240.10 |
abstract:
Provides recommendations for the selection and application of surge arresters to be used in three-phase systems with nominal voltages above 1kV. It applies to non-linear resistor type gapped... View More
Document History
January 19, 2018
Surge arresters - Part 5: Selection and application recommendations
IEC 60099-5:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
January 19, 2018
Surge arresters - Part 5: Selection and application recommendations
IEC 60099-5:2018 is available as IEC 60099-5:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
May 22, 2013
Surge arresters - Part 5: Selection and application recommendations
IEC 60099-5:2013 is not a mandatory standard but provides information, guidance, and recommendations for the selection and application of surge arresters to be used in three-phase systems with...
IEC 60099-5:1996+AMD1:1999 CSV
March 30, 2000
Surge arresters - Part 5: Selection and application recommendations
Provides recommendations for the selection and application of surge arresters to be used in three-phase systems with nominal voltages above 1kV. It applies to non-linear resistor type gapped surge...
October 20, 1999
Amendment 1 - Surge arresters - Part 5: Selection and application recommendations - Section 1: General
A description is not available for this item.
May 22, 1996
Corrigendum 1 - Surge arresters - Part 5: Selection and application recommendations
A description is not available for this item.
February 26, 1996
Surge arresters - Part 5: Selection and application recommendations - Section 1: General
Provides recommendations for the selection and application of surge arresters to be used in three-phase systems with nominal voltages above 1kV. It applies to non-linear resistor type gapped surge...