IEC - International Electrotechnical Commission - IEC 60793-1-3:2000

Optical fibres - Part 1-3: Generic specification - Measuring methods for mechanical characteristics

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 11 February 2000
Status: replaced
Page Count: 117
ICS Code (Fibre optic systems in general): 33.180.01
abstract:

Applies to the tests of mechanical strength, ease of handling or the recognition of physical defects of primary coated or primary buffered optical glass fibres. The methods are to be used for... View More

Document History

IEC 60793-1-3:2000
February 11, 2000
Optical fibres - Part 1-3: Generic specification - Measuring methods for mechanical characteristics
Applies to the tests of mechanical strength, ease of handling or the recognition of physical defects of primary coated or primary buffered optical glass fibres. The methods are to be used for...
Amendment 2 - Optical fibres - Part 1: Generic specification - Section 3: Measuring methods for mechanical characteristics
A description is not available for this item.
Amendment 1 - Optical fibres - Part 1: Generic specification - Section 3: Measuring methods for mechanical characteristics
A description is not available for this item.
November 22, 1995
Optical fibres - Part 1: Generic specification - Section 3: Measuring methods for mechanical characteristics
Applies to the tests of mechanical strength, ease of handling or the recognition of physical defects of primary coated or primary buffered optical glass fibres. The methods are to be used for...
Advertisement