IEC - International Electrotechnical Commission - IEC 60793-1-3:1995/AMD1:1996
Amendment 1 - Optical fibres - Part 1: Generic specification - Section 3: Measuring methods for mechanical characteristics
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 7 August 1996 |
| Status: | replaced |
| Page Count: | 19 |
| ICS Code (Fibre optic systems in general): | 33.180.01 |
Document History
February 11, 2000
Optical fibres - Part 1-3: Generic specification - Measuring methods for mechanical characteristics
Applies to the tests of mechanical strength, ease of handling or the recognition of physical defects of primary coated or primary buffered optical glass fibres. The methods are to be used for...
March 16, 1998
Amendment 2 - Optical fibres - Part 1: Generic specification - Section 3: Measuring methods for mechanical characteristics
A description is not available for this item.
IEC 60793-1-3:1995/AMD1:1996
August 7, 1996
Amendment 1 - Optical fibres - Part 1: Generic specification - Section 3: Measuring methods for mechanical characteristics
A description is not available for this item.
November 22, 1995
Optical fibres - Part 1: Generic specification - Section 3: Measuring methods for mechanical characteristics
Applies to the tests of mechanical strength, ease of handling or the recognition of physical defects of primary coated or primary buffered optical glass fibres. The methods are to be used for...