IEC - International Electrotechnical Commission - IEC 60793-1-4:1995/AMD2:1998
Amendment 2 - Optical fibres - Part 1: Generic specification - Section 4: Measuring methods for transmission and optical characteristics
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 January 1998 |
| Status: | replaced |
| Page Count: | 23 |
| ICS Code (Fibres and cables): | 33.180.10 |
Document History
February 23, 2001
Optical fibres - Part 1-4: Generic specification - Measuring methods for transmission and optical characteristics
Applies to practical measurements of transmission and optical parameters of fibres. The methods are for use in inspection of fibres and cables for commercial purposes.
IEC 60793-1-4:1995/AMD2:1998
January 30, 1998
Amendment 2 - Optical fibres - Part 1: Generic specification - Section 4: Measuring methods for transmission and optical characteristics
A description is not available for this item.
July 31, 1996
Amendment 1 - Optical fibres - Part 1: Generic specification - Section 4: Measuring methods for transmission and optical characteristics
A description is not available for this item.
December 5, 1995
Optical fibres - Part 1: Generic specification - Section 4: Measuring methods for transmission and optical characteristics
Applies to the practical measurements of transmission and optical parameters of fibre. The methods are to be used for inspection of fibres and cables for commercial purposes. to establish uniform...