IEC - International Electrotechnical Commission - IEC 60071-1:1993
Insulation co-ordination - Part 1: Definitions, principles and rules
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 November 1993 |
| Status: | revised |
| Page Count: | 47 |
| ICS Code (Insulation systems): | 29.080.30 |
abstract:
Applies to three phase alternating current systems having a highest voltage for equipment above 1 kV. Specifies the procedures for the selection of the standard withstand voltages for the phase to... View More
Document History
August 8, 2019
Insulation co-ordination - Part 1: Definitions, principles and rules
IEC 60071-1:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
August 8, 2019
Insulation co-ordination - Part 1: Definitions, principles and rules
IEC 60071-1:2019 is available as IEC 60071-1:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
March 30, 2011
Insulation co-ordination - Part 1: Definitions, principles and rules
IEC 60071-1:2006+A1:2010 applies to three-phase a.c. systems having a highest voltage for equipment above 1 kV. It specifies the procedure for the selection of the rated withstand voltages for the...
January 14, 2010
Amendment 1 - Insulation co-ordination - Part 1: Definitions, principles and rules
A description is not available for this item.
January 23, 2006
Insulation co-ordination - Part 1: Definitions, principles and rules
IEC 60071-1:2006 applies to three-phase a.c. systems having a highest voltage for equipment above 1 kV. It specifies the procedure for the selection of the rated withstand voltages for the...
IEC 60071-1:1993
November 30, 1993
Insulation co-ordination - Part 1: Definitions, principles and rules
Applies to three phase alternating current systems having a highest voltage for equipment above 1 kV. Specifies the procedures for the selection of the standard withstand voltages for the phase to...
January 1, 1976
Insulation co-ordination - Part 1: Terms, definitions, principles and rules
Applies to three phase alternating current systems having a highest voltage for equipment above 1 kV. Specifies the procedures for the selection of the standard withstand voltages for the phase to...