IEC - International Electrotechnical Commission - IEC 60071-1:2019

Insulation co-ordination - Part 1: Definitions, principles and rules

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 8 August 2019
Status: published
Page Count: 70
ICS Code (Insulation systems): 29.080.30
abstract:

IEC 60071-1:2019 is available as IEC 60071-1:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

August 8, 2019
Insulation co-ordination - Part 1: Definitions, principles and rules
IEC 60071-1:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60071-1:2019
August 8, 2019
Insulation co-ordination - Part 1: Definitions, principles and rules
IEC 60071-1:2019 is available as IEC 60071-1:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
Insulation co-ordination - Part 1: Definitions, principles and rules
IEC 60071-1:2006+A1:2010 applies to three-phase a.c. systems having a highest voltage for equipment above 1 kV. It specifies the procedure for the selection of the rated withstand voltages for the...
January 14, 2010
Amendment 1 - Insulation co-ordination - Part 1: Definitions, principles and rules
A description is not available for this item.
January 23, 2006
Insulation co-ordination - Part 1: Definitions, principles and rules
IEC 60071-1:2006 applies to three-phase a.c. systems having a highest voltage for equipment above 1 kV. It specifies the procedure for the selection of the rated withstand voltages for the...
November 30, 1993
Insulation co-ordination - Part 1: Definitions, principles and rules
Applies to three phase alternating current systems having a highest voltage for equipment above 1 kV. Specifies the procedures for the selection of the standard withstand voltages for the phase to...
January 1, 1976
Insulation co-ordination - Part 1: Terms, definitions, principles and rules
Applies to three phase alternating current systems having a highest voltage for equipment above 1 kV. Specifies the procedures for the selection of the standard withstand voltages for the phase to...
Advertisement