IEC - International Electrotechnical Commission - IEC 60666:1979
Detection and determination of specified anti-oxidant additives in insulating oils
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1979 |
| Status: | revised |
| Page Count: | 24 |
| ICS Code (Other standards related to electricity and magnetism): | 17.220.99 |
| ICS Code (Insulating oils): | 29.040.10 |
abstract:
Gives the detection methods for the anti-oxidant additives in hydrocarbon insulating oils as well as determination methods of these additives.
Document History
April 26, 2010
Detection and determination of specified additives in mineral insulating oils
IEC 60666:2010 provides methods concerning the detection and determination of specified additives in unused and used mineral insulating oils. The detection methods may be applied to assess whether or...
IEC 60666:1979
January 1, 1979
Detection and determination of specified anti-oxidant additives in insulating oils
Gives the detection methods for the anti-oxidant additives in hydrocarbon insulating oils as well as determination methods of these additives.