IEC - International Electrotechnical Commission - IEC 60666:2010
Detection and determination of specified additives in mineral insulating oils
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 26 April 2010 |
| Status: | published |
| Page Count: | 64 |
| ICS Code (Other standards related to electricity and magnetism): | 17.220.99 |
| ICS Code (Insulating oils): | 29.040.10 |
abstract:
IEC 60666:2010 provides methods concerning the detection and determination of specified additives in unused and used mineral insulating oils. The detection methods may be applied to assess whether... View More
Document History
IEC 60666:2010
April 26, 2010
Detection and determination of specified additives in mineral insulating oils
IEC 60666:2010 provides methods concerning the detection and determination of specified additives in unused and used mineral insulating oils. The detection methods may be applied to assess whether or...
January 1, 1979
Detection and determination of specified anti-oxidant additives in insulating oils
Gives the detection methods for the anti-oxidant additives in hydrocarbon insulating oils as well as determination methods of these additives.