IEC - International Electrotechnical Commission - IEC 61331-1:1994

Protective devices against diagnostic medical X-radiation - Part 1: Determination of attenuation properties of materials

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 21 October 1994
Status: revised
Page Count: 27
ICS Code (Radiographic equipment): 11.040.50
abstract:

Applies to materials in sheet form used for the manufacturing of protective devices against X-radiation of radiation qualities generated with X-ray tube voltages up to 400 kV and a total... View More

Document History

May 7, 2014
Protective devices against diagnostic medical X-radiation - Part 1: Determination of attenuation properties of materials
IEC 61331:2014 applies to materials in sheet form used for the manufacturing of protective devices against X-radiation of radiation qualities generated with X-ray tube voltages up to 400 kV and gamma...
IEC 61331-1:1994
October 21, 1994
Protective devices against diagnostic medical X-radiation - Part 1: Determination of attenuation properties of materials
Applies to materials in sheet form used for the manufacturing of protective devices against X-radiation of radiation qualities generated with X-ray tube voltages up to 400 kV and a total filtration...
Advertisement