IEC - International Electrotechnical Commission - IEC 61331-1:2014
Protective devices against diagnostic medical X-radiation - Part 1: Determination of attenuation properties of materials
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 7 May 2014 |
| Status: | published |
| Page Count: | 50 |
| ICS Code (Radiographic equipment): | 11.040.50 |
abstract:
IEC 61331:2014 applies to materials in sheet form used for the manufacturing of protective devices against X-radiation of radiation qualities generated with X-ray tube voltages up to 400 kV and... View More
Document History
IEC 61331-1:2014
May 7, 2014
Protective devices against diagnostic medical X-radiation - Part 1: Determination of attenuation properties of materials
IEC 61331:2014 applies to materials in sheet form used for the manufacturing of protective devices against X-radiation of radiation qualities generated with X-ray tube voltages up to 400 kV and gamma...
October 21, 1994
Protective devices against diagnostic medical X-radiation - Part 1: Determination of attenuation properties of materials
Applies to materials in sheet form used for the manufacturing of protective devices against X-radiation of radiation qualities generated with X-ray tube voltages up to 400 kV and a total filtration...