IEC - International Electrotechnical Commission - ISO/IEC 8824-4:2002

Information technology -- Abstract Syntax Notation One (ASN.1): Parameterization of ASN.1 specifications

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 December 2002
Status: revised
Page Count: 14
ICS Code (Presentation layer): 35.100.60
abstract:

ISO/IEC 8824-4:2002 defines the provisions for parameterized reference names and parameterized assignments for data types which are useful for the designer when writing specifications where some... View More

Document History

June 30, 2021
Information technology - Abstract Syntax Notation One (ASN.1) - Part 4: Parameterization of ASN.1 specifications
This document is part of Abstract Syntax Notation One (ASN.1) and defines notation for parameterization of ASN.1 specifications.
September 19, 2018
Corrigendum 1 - Information technology - Abstract Syntax Notation One (ASN.1): Parameterization of ASN.1 specifications
A description is not available for this item.
November 12, 2015
Information technology - Abstract Syntax Notation One (ASN.1): Parameterization of ASN.1 specifications
ISO/IEC 8824-4:2015 is part of Abstract Syntax Notation One (ASN.1) and defines notation for parameterization of ASN.1 specifications.
September 17, 2014
Corrigendum 1 - Information technology -- Abstract Syntax Notation One (ASN.1): Parameterization of ASN.1 specifications
A description is not available for this item.
December 15, 2008
Information technology -- Abstract Syntax Notation One (ASN.1): Parameterization of ASN.1 specifications
ISO/IEC 8824-4:2008 is part of Abstract Syntax Notation One (ASN.1) and defines notation for parameterization of ASN.1 specifications.
November 27, 2007
Corrigendum 1 - Information technology -- Abstract Syntax Notation One (ASN.1): Parameterization of ASN.1 specifications -
A description is not available for this item.
ISO/IEC 8824-4:2002
December 15, 2002
Information technology -- Abstract Syntax Notation One (ASN.1): Parameterization of ASN.1 specifications
ISO/IEC 8824-4:2002 defines the provisions for parameterized reference names and parameterized assignments for data types which are useful for the designer when writing specifications where some...
Advertisement