IEC - International Electrotechnical Commission - ISO/IEC 8824-4:2015/COR1:2018

Corrigendum 1 - Information technology - Abstract Syntax Notation One (ASN.1): Parameterization of ASN.1 specifications

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 19 September 2018
Status: revised
Page Count: 1
ICS Code (Presentation layer): 35.100.60

Document History

June 30, 2021
Information technology - Abstract Syntax Notation One (ASN.1) - Part 4: Parameterization of ASN.1 specifications
This document is part of Abstract Syntax Notation One (ASN.1) and defines notation for parameterization of ASN.1 specifications.
ISO/IEC 8824-4:2015/COR1:2018
September 19, 2018
Corrigendum 1 - Information technology - Abstract Syntax Notation One (ASN.1): Parameterization of ASN.1 specifications
A description is not available for this item.
November 12, 2015
Information technology - Abstract Syntax Notation One (ASN.1): Parameterization of ASN.1 specifications
ISO/IEC 8824-4:2015 is part of Abstract Syntax Notation One (ASN.1) and defines notation for parameterization of ASN.1 specifications.
September 17, 2014
Corrigendum 1 - Information technology -- Abstract Syntax Notation One (ASN.1): Parameterization of ASN.1 specifications
A description is not available for this item.
December 15, 2008
Information technology -- Abstract Syntax Notation One (ASN.1): Parameterization of ASN.1 specifications
ISO/IEC 8824-4:2008 is part of Abstract Syntax Notation One (ASN.1) and defines notation for parameterization of ASN.1 specifications.
November 27, 2007
Corrigendum 1 - Information technology -- Abstract Syntax Notation One (ASN.1): Parameterization of ASN.1 specifications -
A description is not available for this item.
December 15, 2002
Information technology -- Abstract Syntax Notation One (ASN.1): Parameterization of ASN.1 specifications
ISO/IEC 8824-4:2002 defines the provisions for parameterized reference names and parameterized assignments for data types which are useful for the designer when writing specifications where some...
Advertisement