IEC - International Electrotechnical Commission - ISO/IEC 8824-3:2002

Information technology -- Abstract Syntax Notation One (ASN.1): Constraint specification

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 December 2002
Status: revised
Page Count: 10
ICS Code (Presentation layer): 35.100.60
abstract:

ISO/IEC 8824-3:2002 provides the ASN.1 notation for the general case of constraint and exception specification by which the data values of a structured data type can be limited. The notation also... View More

Document History

June 30, 2021
Information technology - Abstract Syntax Notation One (ASN.1) - Part 3: Constraint specification
This document is part of Abstract Syntax Notation One (ASN.1) and provides notation for specifying user-defined constraints, table constraints, and contents constraints.
September 19, 2018
Corrigendum 1 - Information technology - Abstract Syntax Notation One (ASN.1): Constraint specification
A description is not available for this item.
Corrigendum 1 - Information technology - Abstract Syntax Notation One (ASN.1): Constraint specification
A description is not available for this item.
November 12, 2015
Information technology - Abstract Syntax Notation One (ASN.1): Constraint specification
ISO/IEC 8824-3:2015 is part of Abstract Syntax Notation One (ASN.1) and provides notation for specifying user-defined constraints, table constraints, and contents constraints.
Corrigendum 1 - Information technology - Abstract Syntax Notation One (ASN.1): Constraint specification
A description is not available for this item.
December 15, 2008
Information technology -- Abstract Syntax Notation One (ASN.1): Constraint specification
ISO/IEC 8824-3:2008 is part of Abstract Syntax Notation One (ASN.1) and provides notation for specifying user-defined constraints, table constraints, and contents constraints.
ISO/IEC 8824-3:2002
December 15, 2002
Information technology -- Abstract Syntax Notation One (ASN.1): Constraint specification
ISO/IEC 8824-3:2002 provides the ASN.1 notation for the general case of constraint and exception specification by which the data values of a structured data type can be limited. The notation also...
Advertisement