IEC - International Electrotechnical Commission - ISO/IEC 8824-3:2015
Information technology - Abstract Syntax Notation One (ASN.1): Constraint specification
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 November 2015 |
| Status: | revised |
| Page Count: | 10 |
| ICS Code (Presentation layer): | 35.100.60 |
abstract:
ISO/IEC 8824-3:2015 is part of Abstract Syntax Notation One (ASN.1) and provides notation for specifying user-defined constraints, table constraints, and contents constraints.
Document History
June 30, 2021
Information technology - Abstract Syntax Notation One (ASN.1) - Part 3: Constraint specification
This document is part of Abstract Syntax Notation One (ASN.1) and provides notation for specifying user-defined constraints, table constraints, and contents constraints.
September 19, 2018
Corrigendum 1 - Information technology - Abstract Syntax Notation One (ASN.1): Constraint specification
A description is not available for this item.
May 18, 2018
Corrigendum 1 - Information technology - Abstract Syntax Notation One (ASN.1): Constraint specification
A description is not available for this item.
ISO/IEC 8824-3:2015
November 12, 2015
Information technology - Abstract Syntax Notation One (ASN.1): Constraint specification
ISO/IEC 8824-3:2015 is part of Abstract Syntax Notation One (ASN.1) and provides notation for specifying user-defined constraints, table constraints, and contents constraints.
October 3, 2014
Corrigendum 1 - Information technology - Abstract Syntax Notation One (ASN.1): Constraint specification
A description is not available for this item.
December 15, 2008
Information technology -- Abstract Syntax Notation One (ASN.1): Constraint specification
ISO/IEC 8824-3:2008 is part of Abstract Syntax Notation One (ASN.1) and provides notation for specifying user-defined constraints, table constraints, and contents constraints.
December 15, 2002
Information technology -- Abstract Syntax Notation One (ASN.1): Constraint specification
ISO/IEC 8824-3:2002 provides the ASN.1 notation for the general case of constraint and exception specification by which the data values of a structured data type can be limited. The notation also...