IEC - International Electrotechnical Commission - IEC 60898-2:2000
Circuit-breakers for overcurrent protection for household and similar installations - Part 2: Circuit-breakers for a.c. and d.c. operation
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 16 June 2000 |
| Status: | revised |
| Page Count: | 37 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
abstract:
This standard gives additional requirements for single- and two-pole circuit-breakers suitable for operation with direct current, having a rated d.c. voltage not exceeding 220 V for single-pole... View More
Document History
August 17, 2016
Electrical accessories - Circuit-breakers for overcurrent protection for household and similar installations - Part 2: Circuit-breakers for AC and DC operation
IEC 60898-2:2016 gives additional requirements for single- and two-pole circuit-breakers which, in addition to the above characteristics, are suitable for operation with direct current, and have a...
July 24, 2003
Circuit-breakers for overcurrent protection for household and similar installations - Part 2: Circuit-breakers for a.c. and d.c. operation
This standard gives additional requirements for single- and two-pole circuit-breakers suitable for operation with direct current, having a rated d.c. voltage not exceeding 220 V for single-pole and...
May 27, 2003
Amendment 1 - Circuit-breakers for overcurrent protection for household and similar installations - Part 2: Circuit-breakers for a.c. and d.c. operation
Circuit-breakers for overcurrent protection for household and similar installations - Part 2: Circuit-breakers for a.c. and d.c. operation
IEC 60898-2:2000
June 16, 2000
Circuit-breakers for overcurrent protection for household and similar installations - Part 2: Circuit-breakers for a.c. and d.c. operation
This standard gives additional requirements for single- and two-pole circuit-breakers suitable for operation with direct current, having a rated d.c. voltage not exceeding 220 V for single-pole and...