IEC - International Electrotechnical Commission - IEC 60898-2:2016

Electrical accessories - Circuit-breakers for overcurrent protection for household and similar installations - Part 2: Circuit-breakers for AC and DC operation

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 17 August 2016
Status: published
Page Count: 36
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
abstract:

IEC 60898-2:2016 gives additional requirements for single- and two-pole circuit-breakers which, in addition to the above characteristics, are suitable for operation with direct current, and have a... View More

Document History

IEC 60898-2:2016
August 17, 2016
Electrical accessories - Circuit-breakers for overcurrent protection for household and similar installations - Part 2: Circuit-breakers for AC and DC operation
IEC 60898-2:2016 gives additional requirements for single- and two-pole circuit-breakers which, in addition to the above characteristics, are suitable for operation with direct current, and have a...
Circuit-breakers for overcurrent protection for household and similar installations - Part 2: Circuit-breakers for a.c. and d.c. operation
This standard gives additional requirements for single- and two-pole circuit-breakers suitable for operation with direct current, having a rated d.c. voltage not exceeding 220 V for single-pole and...
Amendment 1 - Circuit-breakers for overcurrent protection for household and similar installations - Part 2: Circuit-breakers for a.c. and d.c. operation
Circuit-breakers for overcurrent protection for household and similar installations - Part 2: Circuit-breakers for a.c. and d.c. operation
June 16, 2000
Circuit-breakers for overcurrent protection for household and similar installations - Part 2: Circuit-breakers for a.c. and d.c. operation
This standard gives additional requirements for single- and two-pole circuit-breakers suitable for operation with direct current, having a rated d.c. voltage not exceeding 220 V for single-pole and...
Advertisement