IEC - International Electrotechnical Commission - IEC 61920:1998

Infrared transmission systems - Free air applications

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 23 February 1998
Status: revised
Page Count: 51
ICS Code (Optoelectronics. Laser equipment): 31.260
ICS Code (Immunity): 33.100.20
abstract:

Describes the classification of IR devices into groups and classes in order to identify and clarify problems caused by mutual interference. Mutual interference is caused by the increasing parallel... View More

Document History

January 8, 2004
Infrared free air applications
IEC 61920:2004 describes the classification of IR devices into groups and classes in order to identify and clarify problems caused by mutual interference. Mutual interference is caused by the...
IEC 61920:1998
February 23, 1998
Infrared transmission systems - Free air applications
Describes the classification of IR devices into groups and classes in order to identify and clarify problems caused by mutual interference. Mutual interference is caused by the increasing parallel...
Advertisement