IEC - International Electrotechnical Commission - IEC 61920:2004

Infrared free air applications

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 8 January 2004
Status: published
Page Count: 28
ICS Code (Optoelectronics. Laser equipment): 31.260
ICS Code (Immunity): 33.100.20
abstract:

IEC 61920:2004 describes the classification of IR devices into groups and classes in order to identify and clarify problems caused by mutual interference. Mutual interference is caused by the... View More

Document History

IEC 61920:2004
January 8, 2004
Infrared free air applications
IEC 61920:2004 describes the classification of IR devices into groups and classes in order to identify and clarify problems caused by mutual interference. Mutual interference is caused by the...
February 23, 1998
Infrared transmission systems - Free air applications
Describes the classification of IR devices into groups and classes in order to identify and clarify problems caused by mutual interference. Mutual interference is caused by the increasing parallel...
Advertisement