IEC - International Electrotechnical Commission - IEC 60229:1982
Tests on cable oversheaths which have a special protective function and are applied by extrusion
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1982 |
| Status: | revised |
| Page Count: | 14 |
| ICS Code (Cables): | 29.060.20 |
abstract:
Provides a range of tests which may be required for protective coverings consisting of extruded oversheaths when the coverings, in addition to protecting underlying metallic layers against... View More
Document History
October 10, 2007
Electric cables - Tests on extruded oversheaths with a special protective function
Provides a range of tests which may be required for electric cables which have an extruded oversheath and where that oversheath performs a special protective function. The standard covers cables for...
IEC 60229:1982
January 1, 1982
Tests on cable oversheaths which have a special protective function and are applied by extrusion
Provides a range of tests which may be required for protective coverings consisting of extruded oversheaths when the coverings, in addition to protecting underlying metallic layers against corrosion,...
November 1, 1970
Amendment 1 - Tests on anti-corrosion protective coverings of metallic cable sheaths
A description is not available for this item.
January 1, 1966
Tests on anti-corrosion protective coverings of metallic cable sheaths
Provides a range of tests which may be required for protective coverings consisting of extruded oversheaths when the coverings, in addition to protecting underlying metallic layers against corrosion,...