IEC - International Electrotechnical Commission - IEC 60702-2:1986
Mineral insulated cables with a rated voltage not exceeding 750 V. Part 2: Terminations
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 September 1986 |
| Status: | revised |
| Page Count: | 19 |
| ICS Code (Cables): | 29.060.20 |
abstract:
Specifies requirements for terminations for use with mineral insulated cables complying with the requirements of IEC 60702-1 and ensures that complete terminations for use with a given size of... View More
Document History
January 15, 2015
Mineral insulated cables and their terminations with a rated voltagenot exceeding 750 V - Part 2: Terminations
IEC 60702-2:2002+A1:2015 Specifies requirements for terminations for use with mineral insulated cables complying with the requirements of IEC 60702-1. This consolidated version consists of the second...
January 15, 2015
Amendment 1 - Mineral insulated cables and their terminations with a rated voltage not exceeding 750 V - Part 2: Terminations
A description is not available for this item.
February 12, 2002
Mineral insulated cables and their terminations with a rated voltage not exceeding 750 V - Part 2: Terminations
Specifies requirements for terminations for use with mineral insulated cables complying with the requirements of IEC 60702-1.
IEC 60702-2:1986
September 30, 1986
Mineral insulated cables with a rated voltage not exceeding 750 V. Part 2: Terminations
Specifies requirements for terminations for use with mineral insulated cables complying with the requirements of IEC 60702-1 and ensures that complete terminations for use with a given size of cable...