IEC - International Electrotechnical Commission - IEC 60702-2:2002+AMD1:2015 CSV

Mineral insulated cables and their terminations with a rated voltagenot exceeding 750 V - Part 2: Terminations

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 January 2015
Status: published
Page Count: 43
ICS Code (Cables): 29.060.20
abstract:

IEC 60702-2:2002+A1:2015 Specifies requirements for terminations for use with mineral insulated cables complying with the requirements of IEC 60702-1. This consolidated version consists... View More

Document History

IEC 60702-2:2002+AMD1:2015 CSV
January 15, 2015
Mineral insulated cables and their terminations with a rated voltagenot exceeding 750 V - Part 2: Terminations
IEC 60702-2:2002+A1:2015 Specifies requirements for terminations for use with mineral insulated cables complying with the requirements of IEC 60702-1. This consolidated version consists of the second...
January 15, 2015
Amendment 1 - Mineral insulated cables and their terminations with a rated voltage not exceeding 750 V - Part 2: Terminations
A description is not available for this item.
February 12, 2002
Mineral insulated cables and their terminations with a rated voltage not exceeding 750 V - Part 2: Terminations
Specifies requirements for terminations for use with mineral insulated cables complying with the requirements of IEC 60702-1.
September 30, 1986
Mineral insulated cables with a rated voltage not exceeding 750 V. Part 2: Terminations
Specifies requirements for terminations for use with mineral insulated cables complying with the requirements of IEC 60702-1 and ensures that complete terminations for use with a given size of cable...
Advertisement