IEC - International Electrotechnical Commission - IEC 60684-3-420:1991
Specification for flexible insulating sleeving - Part 3: Specification requirements for individual types of sleeving - Sheets 420 to 422: Polyethylene terephthalate textile with acrylic based coating
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 10 September 1991 |
| Status: | revised |
| Page Count: | 11 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
abstract:
Gives the requirements for sleeving constructed from polyethylene terephthalate yarns using either braided or knitted construction, with a continuous acrylic based coating.
The sleeving is... View More
Document History
May 17, 2002
Flexible insulating sleeving - Part 3: Specification for individual types of sleeving - Sheets 420 to 422: Polyethylene terephthalate textile sleeving with acrylic based coating
Gives the requirements for three types of sleeving constructed from polyethylene terephthalate yarns using either braided or knitted construction, with a continuous acrylic based coating and...
IEC 60684-3-420:1991
September 10, 1991
Specification for flexible insulating sleeving - Part 3: Specification requirements for individual types of sleeving - Sheets 420 to 422: Polyethylene terephthalate textile with acrylic based coating
Gives the requirements for sleeving constructed from polyethylene terephthalate yarns using either braided or knitted construction, with a continuous acrylic based coating. The sleeving is normally...