IEC - International Electrotechnical Commission - IEC 60684-3-420:2002

Flexible insulating sleeving - Part 3: Specification for individual types of sleeving - Sheets 420 to 422: Polyethylene terephthalate textile sleeving with acrylic based coating

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 17 May 2002
Status: published
Page Count: 15
ICS Code (Plastics and rubber insulating materials): 29.035.20
abstract:

Gives the requirements for three types of sleeving constructed from polyethylene terephthalate yarns using either braided or knitted construction, with a continuous acrylic based coating and... View More

Document History

IEC 60684-3-420:2002
May 17, 2002
Flexible insulating sleeving - Part 3: Specification for individual types of sleeving - Sheets 420 to 422: Polyethylene terephthalate textile sleeving with acrylic based coating
Gives the requirements for three types of sleeving constructed from polyethylene terephthalate yarns using either braided or knitted construction, with a continuous acrylic based coating and...
September 10, 1991
Specification for flexible insulating sleeving - Part 3: Specification requirements for individual types of sleeving - Sheets 420 to 422: Polyethylene terephthalate textile with acrylic based coating
Gives the requirements for sleeving constructed from polyethylene terephthalate yarns using either braided or knitted construction, with a continuous acrylic based coating. The sleeving is normally...
Advertisement