IEC - International Electrotechnical Commission - IEC 60068-2-39:1976
Basic environmental testing procedures - Part 2-39: Tests - Test Z/AMD: Combined sequential cold, low air pressure, and damp heat test
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1976 |
| Status: | revised |
| Page Count: | 9 |
| ICS Code (Environmental testing): | 19.040 |
abstract:
Applies to aircraft components and equipment, particularly to those installed in unheated or unpressurized conditions.
Has the status of a basic safety publication in accordance with IEC... View More
Document History
September 16, 2015
Environmental testing - Part 2-39: Tests - Tests and guidance: Combined temperature or temperature and humidity with low air pressure tests
IEC 60068-2-39:2015 provides a description of test methods and guidance for testing of equipment or components under combined temperature or temperature and humidity with low air pressure tests. This...
IEC 60068-2-39:1976
January 1, 1976
Basic environmental testing procedures - Part 2-39: Tests - Test Z/AMD: Combined sequential cold, low air pressure, and damp heat test
Applies to aircraft components and equipment, particularly to those installed in unheated or unpressurized conditions. Has the status of a basic safety publication in accordance with IEC Guide 104.