IEC - International Electrotechnical Commission - IEC 60068-2-39:2015
Environmental testing - Part 2-39: Tests - Tests and guidance: Combined temperature or temperature and humidity with low air pressure tests
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 16 September 2015 |
| Status: | published |
| Page Count: | 32 |
| ICS Code (Environmental testing): | 19.040 |
abstract:
IEC 60068-2-39:2015 provides a description of test methods and guidance for testing of equipment or components under combined temperature or temperature and humidity with low air pressure tests.... View More
Document History
IEC 60068-2-39:2015
September 16, 2015
Environmental testing - Part 2-39: Tests - Tests and guidance: Combined temperature or temperature and humidity with low air pressure tests
IEC 60068-2-39:2015 provides a description of test methods and guidance for testing of equipment or components under combined temperature or temperature and humidity with low air pressure tests. This...
January 1, 1976
Basic environmental testing procedures - Part 2-39: Tests - Test Z/AMD: Combined sequential cold, low air pressure, and damp heat test
Applies to aircraft components and equipment, particularly to those installed in unheated or unpressurized conditions. Has the status of a basic safety publication in accordance with IEC Guide 104.