IEC - International Electrotechnical Commission - ISO/IEC 9594-6:2005
Information technology -- Open Systems Interconnection -- The Directory: Selected attribute types
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 December 2005 |
| Status: | revised |
| Page Count: | 65 |
| ICS Code (Application layer): | 35.100.70 |
abstract:
ISO/IEC 9594-6:2005 provides specifications for how information about objects, e.g. persons, is organized, created, maintained and retrieved. It also gives provisions for protecting stored... View More
Document History
December 1, 2020
Information technology - Open systems interconnection - Part 6: The Directory: Selected attribute types
This document defines a number of attribute types and matching rules which may be found useful across a range of applications of the Directory. Attribute types and matching rules fall into three...
May 5, 2017
Information technology - Open Systems Interconnection - The Directory - Part 6: Selected attribute types
ISO/IEC 9594-6:2017 defines a number of attribute types and matching rules which may be found useful across a range of applications of the Directory. Attribute types and matching rules fall into...
September 15, 2015
Corrigendum 1 - Information technology - Open Systems Interconnection - The Directory - Part 6: Selected attribute types
A description is not available for this item.
February 25, 2014
Information technology -- Open Systems Interconnection -- The Directory -- Part 6: Selected attribute types
ISO/IEC 9594 has been produced to facilitate the interconnection of information processing systems to provide directory services. A set of such systems, together with the directory information that...
May 6, 2013
Corrigendum 3 - Information technology - Open Systems Interconnection - The Directory: Selected attribute types
A description is not available for this item.
September 5, 2012
Corrigendum 4 - Information technology -- Open Systems Interconnection -- The Directory: Selected attribute types -
A description is not available for this item.
September 5, 2012
Corrigendum 2 - Information technology -- Open Systems Interconnection - The Directory: Selected attribute types
A description is not available for this item.
November 22, 2011
Corrigendum 1 - Information technology -- Open Systems Interconnection -- The Directory: Selected attribute types -
A description is not available for this item.
November 22, 2011
Corrigendum 3 - Information technology - Open Systems Interconnection - The Directory: Selected attribute types
A description is not available for this item.
November 22, 2011
Corrigendum 1 - Information technology - Open Systems Interconnection - The Directory: Selected attribute types - Part 6:
A description is not available for this item.
October 9, 2009
Corrigendum 2 - Information technology - Open Systems Interconnection - The Directory: Selected attribute types
A description is not available for this item.
December 15, 2008
Information technology -- Open Systems Interconnection -- The Directory: Selected attribute types
ISO/IEC 9594-6:2008 defines a number of attribute types and matching rules which may be found useful across a range of applications of the Directory.
Attribute types and matching rules fall into the...
December 15, 2008
Corrigendum 3 - Information technology - Open Systems Interconnection - The Directory: Selected attribute types
A description is not available for this item.
December 15, 2008
Corrigendum 1 - Information technology - Open Systems Interconnection - The Directory: Selected attribute types
A description is not available for this item.
February 21, 2007
Corrigendum 2 - Information technology - Open Systems Interconnection - The Directory: Selected attribute types
A description is not available for this item.
ISO/IEC 9594-6:2005
December 15, 2005
Information technology -- Open Systems Interconnection -- The Directory: Selected attribute types
ISO/IEC 9594-6:2005 provides specifications for how information about objects, e.g. persons, is organized, created, maintained and retrieved. It also gives provisions for protecting stored...
December 15, 2001
Information technology -- Open Systems Interconnection -- The Directory: Selected attribute types
ISO/IEC 9594-6:2001 defines a number of attribute types and matching rules which may be found useful across a range of applications of the Directory. One particular use for many of the attributes...