IEC - International Electrotechnical Commission - ISO/IEC 9594-6:2005/COR2:2009
Corrigendum 2 - Information technology - Open Systems Interconnection - The Directory: Selected attribute types
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 9 October 2009 |
| Status: | revised |
| Page Count: | 2 |
| ICS Code (Application layer): | 35.100.70 |
Document History
December 1, 2020
Information technology - Open systems interconnection - Part 6: The Directory: Selected attribute types
This document defines a number of attribute types and matching rules which may be found useful across a range of applications of the Directory. Attribute types and matching rules fall into three...
May 5, 2017
Information technology - Open Systems Interconnection - The Directory - Part 6: Selected attribute types
ISO/IEC 9594-6:2017 defines a number of attribute types and matching rules which may be found useful across a range of applications of the Directory. Attribute types and matching rules fall into...
September 15, 2015
Corrigendum 1 - Information technology - Open Systems Interconnection - The Directory - Part 6: Selected attribute types
A description is not available for this item.
February 25, 2014
Information technology -- Open Systems Interconnection -- The Directory -- Part 6: Selected attribute types
ISO/IEC 9594 has been produced to facilitate the interconnection of information processing systems to provide directory services. A set of such systems, together with the directory information that...
May 6, 2013
Corrigendum 3 - Information technology - Open Systems Interconnection - The Directory: Selected attribute types
A description is not available for this item.
September 5, 2012
Corrigendum 4 - Information technology -- Open Systems Interconnection -- The Directory: Selected attribute types -
A description is not available for this item.
September 5, 2012
Corrigendum 2 - Information technology -- Open Systems Interconnection - The Directory: Selected attribute types
A description is not available for this item.
November 22, 2011
Corrigendum 1 - Information technology -- Open Systems Interconnection -- The Directory: Selected attribute types -
A description is not available for this item.
November 22, 2011
Corrigendum 3 - Information technology - Open Systems Interconnection - The Directory: Selected attribute types
A description is not available for this item.
November 22, 2011
Corrigendum 1 - Information technology - Open Systems Interconnection - The Directory: Selected attribute types - Part 6:
A description is not available for this item.
ISO/IEC 9594-6:2005/COR2:2009
October 9, 2009
Corrigendum 2 - Information technology - Open Systems Interconnection - The Directory: Selected attribute types
A description is not available for this item.
December 15, 2008
Information technology -- Open Systems Interconnection -- The Directory: Selected attribute types
ISO/IEC 9594-6:2008 defines a number of attribute types and matching rules which may be found useful across a range of applications of the Directory.
Attribute types and matching rules fall into the...
December 15, 2008
Corrigendum 3 - Information technology - Open Systems Interconnection - The Directory: Selected attribute types
A description is not available for this item.
December 15, 2008
Corrigendum 1 - Information technology - Open Systems Interconnection - The Directory: Selected attribute types
A description is not available for this item.
February 21, 2007
Corrigendum 2 - Information technology - Open Systems Interconnection - The Directory: Selected attribute types
A description is not available for this item.
December 15, 2005
Information technology -- Open Systems Interconnection -- The Directory: Selected attribute types
ISO/IEC 9594-6:2005 provides specifications for how information about objects, e.g. persons, is organized, created, maintained and retrieved. It also gives provisions for protecting stored...
December 15, 2001
Information technology -- Open Systems Interconnection -- The Directory: Selected attribute types
ISO/IEC 9594-6:2001 defines a number of attribute types and matching rules which may be found useful across a range of applications of the Directory. One particular use for many of the attributes...