IEC - International Electrotechnical Commission - ISO/IEC 22536:2005

Information technology -- Telecommunications and information exchange between systems -- Near Field Communication Interface and Protocol (NFCIP-1) -- RF interface test methods

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 18 July 2005
Status: revised
Page Count: 30
ICS Code (Open systems interconnection in general): 35.100.01
abstract:

ISO/IEC 22536:2005 is part of a suite of standards that specify tests for ISO/IEC 18092. It defines test methods for the RF-interface. ISO/IEC 22536:2005 specifies RF-test methods for NFC devices... View More

Document History

January 3, 2013
Information technology -- Telecommunications and information exchange between systems -- Near Field Communication Interface and Protocol (NFCIP-1) -- RF interface test methods
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 22536:2013 is part of a suite of standards that...
ISO/IEC 22536:2005
July 18, 2005
Information technology -- Telecommunications and information exchange between systems -- Near Field Communication Interface and Protocol (NFCIP-1) -- RF interface test methods
ISO/IEC 22536:2005 is part of a suite of standards that specify tests for ISO/IEC 18092. It defines test methods for the RF-interface. ISO/IEC 22536:2005 specifies RF-test methods for NFC devices...
Advertisement