IEC - International Electrotechnical Commission - ISO/IEC 22536:2013
Information technology -- Telecommunications and information exchange between systems -- Near Field Communication Interface and Protocol (NFCIP-1) -- RF interface test methods
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 3 January 2013 |
| Status: | published |
| Page Count: | 12 |
| ICS Code (Open systems interconnection in general): | 35.100.01 |
abstract:
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 22536:2013 is part of a suite of standards... View More
Document History
ISO/IEC 22536:2013
January 3, 2013
Information technology -- Telecommunications and information exchange between systems -- Near Field Communication Interface and Protocol (NFCIP-1) -- RF interface test methods
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 22536:2013 is part of a suite of standards that...
July 18, 2005
Information technology -- Telecommunications and information exchange between systems -- Near Field Communication Interface and Protocol (NFCIP-1) -- RF interface test methods
ISO/IEC 22536:2005 is part of a suite of standards that specify tests for ISO/IEC 18092. It defines test methods for the RF-interface. ISO/IEC 22536:2005 specifies RF-test methods for NFC devices...