IEC - International Electrotechnical Commission - ISO/IEC 19757-3:2006
Information technology -- Document Schema Definition Languages (DSDL) -- Part 3: Rule-based validation -- Schematron
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 24 May 2006 |
| Status: | revised |
| Page Count: | 30 |
| ICS Code (IT applications in information, documentation and publishing): | 35.240.30 |
abstract:
ISO/IEC 19757 defines a set of Document Schema Definition Languages (DSDL) that can be used to specify one or more validation processes performed against Extensible Markup Language (XML) or... View More
Document History
June 3, 2020
Information technology - Document Schema Definition Languages (DSDL) - Part 3: Rule-based validation using Schematron
This document specifies Schematron, a schema language for XML. This document establishes requirements for Schematron schemas and specifies when an XML document matches the patterns specified by a...
January 14, 2016
Information technology - Document Schema Definition Languages (DSDL) - Part 3: Rule-based validation - Schematron
ISO/IEC 19757-3:2016 specifies Schematron, a schema language for XML. This part of ISO/IEC 19757 establishes requirements for Schematron schemas and specifies when an XML document matches the...
ISO/IEC 19757-3:2006
May 24, 2006
Information technology -- Document Schema Definition Languages (DSDL) -- Part 3: Rule-based validation -- Schematron
ISO/IEC 19757 defines a set of Document Schema Definition Languages (DSDL) that can be used to specify one or more validation processes performed against Extensible Markup Language (XML) or Standard...