IEC - International Electrotechnical Commission - ISO/IEC 19757-3:2016

Information technology - Document Schema Definition Languages (DSDL) - Part 3: Rule-based validation - Schematron

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 14 January 2016
Status: revised
Page Count: 36
ICS Code (IT applications in information, documentation and publishing): 35.240.30
abstract:

ISO/IEC 19757-3:2016 specifies Schematron, a schema language for XML. This part of ISO/IEC 19757 establishes requirements for Schematron schemas and specifies when an XML document matches the... View More

Document History

June 3, 2020
Information technology - Document Schema Definition Languages (DSDL) - Part 3: Rule-based validation using Schematron
This document specifies Schematron, a schema language for XML. This document establishes requirements for Schematron schemas and specifies when an XML document matches the patterns specified by a...
ISO/IEC 19757-3:2016
January 14, 2016
Information technology - Document Schema Definition Languages (DSDL) - Part 3: Rule-based validation - Schematron
ISO/IEC 19757-3:2016 specifies Schematron, a schema language for XML. This part of ISO/IEC 19757 establishes requirements for Schematron schemas and specifies when an XML document matches the...
May 24, 2006
Information technology -- Document Schema Definition Languages (DSDL) -- Part 3: Rule-based validation -- Schematron
ISO/IEC 19757 defines a set of Document Schema Definition Languages (DSDL) that can be used to specify one or more validation processes performed against Extensible Markup Language (XML) or Standard...
Advertisement