IEC - International Electrotechnical Commission - ISO/IEC 11694-2:2005
Identification cards -- Optical memory cards -- Linear recording method -- Part 2: Dimensions and location of the accessible optical area
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 19 September 2005 |
| Status: | revised |
| Page Count: | 4 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
abstract:
ISO/IEC 11694-2:2005 is one of a series of International Standards defining the parameters for optical memory cards and the use of such cards for the storage and interchange of digital... View More
Document History
December 4, 2012
Identification cards -- Optical memory cards -- Linear recording method -- Part 2: Dimensions and location of the accessible optical area
ISO/IEC 11694-2:2012 defines the dimensions and location of the accessible optical area of optical memory cards with ID-1 dimensions using the linear recording method.
ISO/IEC 11694-2:2005
September 19, 2005
Identification cards -- Optical memory cards -- Linear recording method -- Part 2: Dimensions and location of the accessible optical area
ISO/IEC 11694-2:2005 is one of a series of International Standards defining the parameters for optical memory cards and the use of such cards for the storage and interchange of digital data.
ISO/IEC...