IEC - International Electrotechnical Commission - ISO/IEC 11694-2:2012

Identification cards -- Optical memory cards -- Linear recording method -- Part 2: Dimensions and location of the accessible optical area

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 4 December 2012
Status: published
Page Count: 4
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
abstract:

ISO/IEC 11694-2:2012 defines the dimensions and location of the accessible optical area of optical memory cards with ID-1 dimensions using the linear recording method.

Document History

ISO/IEC 11694-2:2012
December 4, 2012
Identification cards -- Optical memory cards -- Linear recording method -- Part 2: Dimensions and location of the accessible optical area
ISO/IEC 11694-2:2012 defines the dimensions and location of the accessible optical area of optical memory cards with ID-1 dimensions using the linear recording method.
September 19, 2005
Identification cards -- Optical memory cards -- Linear recording method -- Part 2: Dimensions and location of the accessible optical area
ISO/IEC 11694-2:2005 is one of a series of International Standards defining the parameters for optical memory cards and the use of such cards for the storage and interchange of digital data. ISO/IEC...
Advertisement