IEC - International Electrotechnical Commission - ISO/IEC 21481:2005

Information technology -- Telecommunications and information exchange between systems -- Near Field Communication Interface and Protocol -2 (NFCIP-2)

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 10 January 2005
Status: revised
Page Count: 5
ICS Code (Data link layer): 35.100.20
abstract:

ISO/IEC 21481:2005 specifies the communication mode selection mechanism, designed not to disturb any ongoing communication at 13,56 MHz, for devices implementing ISO/IEC 18092 and the reader... View More

Document History

April 20, 2021
Information technology - Telecommunications and information exchange between systems - Near field communication interface and protocol 2 (NFCIP-2)
This document specifies the communication mode selection and switching mechanism, designed not to disturb any ongoing communication at 13,56 MHz, for devices implementing ISO/IEC 18092, the ISO/IEC...
June 25, 2012
Information technology -- Telecommunications and information exchange between systems -- Near Field Communication Interface and Protocol -2 (NFCIP-2)
A description is not available for this item.
ISO/IEC 21481:2005
January 10, 2005
Information technology -- Telecommunications and information exchange between systems -- Near Field Communication Interface and Protocol -2 (NFCIP-2)
ISO/IEC 21481:2005 specifies the communication mode selection mechanism, designed not to disturb any ongoing communication at 13,56 MHz, for devices implementing ISO/IEC 18092 and the reader...
Advertisement