IEC - International Electrotechnical Commission - ISO/IEC 21481:2012
Information technology -- Telecommunications and information exchange between systems -- Near Field Communication Interface and Protocol -2 (NFCIP-2)
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 25 June 2012 |
| Status: | revised |
| Page Count: | 4 |
| ICS Code (Data link layer): | 35.100.20 |
Document History
April 20, 2021
Information technology - Telecommunications and information exchange between systems - Near field communication interface and protocol 2 (NFCIP-2)
This document specifies the communication mode selection and switching mechanism, designed not to disturb any ongoing communication at 13,56 MHz, for devices implementing ISO/IEC 18092, the ISO/IEC...
ISO/IEC 21481:2012
June 25, 2012
Information technology -- Telecommunications and information exchange between systems -- Near Field Communication Interface and Protocol -2 (NFCIP-2)
A description is not available for this item.
January 10, 2005
Information technology -- Telecommunications and information exchange between systems -- Near Field Communication Interface and Protocol -2 (NFCIP-2)
ISO/IEC 21481:2005 specifies the communication mode selection mechanism, designed not to disturb any ongoing communication at 13,56 MHz, for devices implementing ISO/IEC 18092 and the reader...