IEC - International Electrotechnical Commission - ISO/IEC 18004:2006
Information technology -- Automatic identification and data capture techniques -- QR Code 2005 bar code symbology specification
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 31 August 2006 |
| Status: | revised |
| Page Count: | 114 |
| ICS Code (Graphical symbols for use on information technology and telecommunications technical drawings and in relevant technical product documentation): | 01.080.50 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
abstract:
ISO/IEC 18004:2006 defines the requirements for the symbology known as QR Code 2005. It specifies the QR Code 2005 symbology characteristics, data character encoding methods, symbol formats,... View More
Document History
February 16, 2015
Information technology -- Automatic identification and data capture techniques -- QR Code bar code symbology specification
ISO/IEC 18004:2015 defines the requirements for the symbology known as QR Code. It specifies the QR Code symbology characteristics, data character encoding methods, symbol formats, dimensional...
March 10, 2009
Corrigendum 1 - Information technology -- Automatic identification and data capture techniques -- QR Code 2005 bar code symbology specification -
A description is not available for this item.
ISO/IEC 18004:2006
August 31, 2006
Information technology -- Automatic identification and data capture techniques -- QR Code 2005 bar code symbology specification
ISO/IEC 18004:2006 defines the requirements for the symbology known as QR Code 2005. It specifies the QR Code 2005 symbology characteristics, data character encoding methods, symbol formats,...