IEC - International Electrotechnical Commission - ISO/IEC 18004:2006/COR1:2009
Corrigendum 1 - Information technology -- Automatic identification and data capture techniques -- QR Code 2005 bar code symbology specification -
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 10 March 2009 |
| Status: | revised |
| Page Count: | 7 |
| ICS Code (Graphical symbols for use on information technology and telecommunications technical drawings and in relevant technical product documentation): | 01.080.50 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
Document History
February 16, 2015
Information technology -- Automatic identification and data capture techniques -- QR Code bar code symbology specification
ISO/IEC 18004:2015 defines the requirements for the symbology known as QR Code. It specifies the QR Code symbology characteristics, data character encoding methods, symbol formats, dimensional...
ISO/IEC 18004:2006/COR1:2009
March 10, 2009
Corrigendum 1 - Information technology -- Automatic identification and data capture techniques -- QR Code 2005 bar code symbology specification -
A description is not available for this item.
August 31, 2006
Information technology -- Automatic identification and data capture techniques -- QR Code 2005 bar code symbology specification
ISO/IEC 18004:2006 defines the requirements for the symbology known as QR Code 2005. It specifies the QR Code 2005 symbology characteristics, data character encoding methods, symbol formats,...