IEC - International Electrotechnical Commission - ISO/IEC 15423:2004

Information technology -- Automatic identification and data capture techniques -- Bar code scanner and decoder performance testing

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 June 2004
Status: revised
Page Count: 38
ICS Code (Automatic identification and data capture techniques): 35.040.50
abstract:

ICO/IEC 15423:2004 defines the test equipment and procedures to be used to determine the performance of bar code scanning and decoding equipment. It deals with bar code scanning and decoding... View More

Document History

November 9, 2009
Information technology -- Automatic identification and data capture techniques -- Bar code scanner and decoder performance testing
ISO/IEC 15423:2009 defines the test equipment and procedures to be used to determine the performance of bar code scanning and decoding equipment. It deals with bar code scanning and decoding...
ISO/IEC 15423:2004
June 15, 2004
Information technology -- Automatic identification and data capture techniques -- Bar code scanner and decoder performance testing
ICO/IEC 15423:2004 defines the test equipment and procedures to be used to determine the performance of bar code scanning and decoding equipment. It deals with bar code scanning and decoding...
Advertisement